Seetru Limited Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| ¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Marine gauge is designed for use within the marine and offshore... | |
| ¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for... | |
| 1. Pre-test 2. Dismantle and internal inspection 3. Simple overhaul (clean and short re-lap of seat if required) 4. Reassemble 5. Set 6. Test (to include setting at Cold Differential... | |
| The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless... | |
| The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless... | |
| The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications... | |
| The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge... | |
| The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids. The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives... | |
| The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less... |