elobau U.S., Inc. Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Broken finger switches with mechanical joint. Switching point with an inclination of α = 12° ±4° at the top of the switch, measured in the air. | |
| Broken finger switches with mechanical joint. Switching point with an inclination of α = 12° ±4° at the top of the switch, measured in the air | |
| Broken finger switches with teflon hinge. Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air – Note that the... | |
| Broken finger switches with teflon hinge. Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air. | |
| Coaxial for conducting fluids. | |
| Coaxial for nonconducting fluids. | |
| Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition... | |
| The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without... | |
| Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design... |