Moxa Inc. Temperature Module M-6201

Description
Input Impedence 500K ohms Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 200 ms for all channels Resolution 0.1°C/10 μV Sensor Type Type J/K/T/E/R/S/B/N/L/U/ C/D (mV input 10 μV/bit, 2 μV/bit) Diagnostics Range over (if range over, data=Dx8000)
Description
Input Impedence 500K ohms Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 200 ms for all channels Resolution 0.1°C/10 μV Sensor Type Type J/K/T/E/R/S/B/N/L/U/ C/D (mV input 10 μV/bit, 2 μV/bit) Diagnostics Range over (if range over, data=Dx8000)

Suppliers

Company
Product
Description
Supplier Links
Temperature Module - M-6201 - Moxa Inc.
Brea, CA, USA
Temperature Module
M-6201
Temperature Module M-6201
Input Impedence 500K ohms Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 200 ms for all channels Resolution 0.1°C/10 μV Sensor Type Type J/K/T/E/R/S/B/N/L/U/ C/D (mV input 10 μV/bit, 2 μV/bit) Diagnostics Range over (if range over, data=Dx8000)

Input Impedence

500K ohms

Data Format

16-bit integer (2’s complement)

Accuracy

• ±0.1%, FSR @ 25°C
• ±0.3%, FSR @ 0°C, 60°C

Conversion Time

200 ms for all channels

Resolution

0.1°C/10 μV

Sensor Type

Type J/K/T/E/R/S/B/N/L/U/C/D
(mV input 10 μV/bit, 2 μV/bit)

Diagnostics

Range over (if range over, data=Dx8000)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number M-6201
Product Name Temperature Module
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 216320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
EJ1008 | EtherCAT plug-in module, 8-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details