Moxa Inc. Remote I/O ioLogik E1212

Description
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1212 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1212 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.
Description
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1212 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1212 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.

Suppliers

Company
Product
Description
Supplier Links
Remote I/O - ioLogik E1212 - Moxa Inc.
Brea, CA, USA
Remote I/O
ioLogik E1212
Remote I/O ioLogik E1212
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1212 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1212 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.
  • Built-in 2-port Ethernet switch for daisy-chain topologies
  • Free support of Moxa’s push-based Active OPC Server Lite
    - Seamlessly connect to any SCADA system
    - Save 80% on network bandwidth
    - I/O response that’s seven times faster
  • User-defined Modbus/TCP addressing
  • MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs
  • Web configuration with Import/Export function

Introduction

Daisy-chained Ethernet I/O Connection

A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1212 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1212 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number ioLogik E1212
Product Name Remote I/O
Data Acquisition Input/Output Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection Ethernet
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
IO-Link master starter kit - O2I400 code reader - ZH4340 - ifm efector inc.
Specs
Data Acquisition Input/Output Module
View Details
175561 Input module - CP-E16 M12x2-5P0L - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details