Moxa Inc. Video Encoder VPort 254

Description
Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication with SCADA software One RS-232/422/485 COM port for controlling external serial devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.
Description
Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication with SCADA software One RS-232/422/485 COM port for controlling external serial devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.

Suppliers

Company
Product
Description
Supplier Links
Video Encoder - VPort 254 - Moxa Inc.
Brea, CA, USA
Video Encoder
VPort 254
Video Encoder VPort 254
Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication with SCADA software One RS-232/422/485 COM port for controlling external serial devices over Ethernet Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.
  • Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port
  • Video stream up to 120 frames/sec at CIF (352 x 240) resolution
  • Modbus/TCP supported for easy communication with SCADA software
  • One RS-232/422/485 COM port for controlling external serial devices over Ethernet
  • Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers

Introduction

The rugged VPort 254 is a 4-channel industrial video encoder that provides up to 120 FPS at CIF resolution (NTSC: 352 x 240; PAL: 352 x 288), and supports an optional MJPEG/MPEG4 algorithm, making it especially well suited for use with distributed surveillance systems in critical industrial applications. In addition, the VPort 254 supports serial-to-Ethernet and Modbus/TCP communications for integrating automation systems, and 2-way audio is provided to allow real-time communication between system administrators located at a central site and engineers in the field.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number VPort 254
Product Name Video Encoder
Data Acquisition Input/Output Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection RS232/422/485; Ethernet
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data