The VPort 251 is a high performance, 1-channel video encoder with compact form factor that is suitable for installation in a variety of locations, including outdoor camera cabinets. To make installation easier, the VPort 251 supports both panel mounting and DIN-Rail mounting (with DK-35A accessory), and 1 loop-through power output for powering an analog camera. In addition, the VPort 251 provides up to full D1, full frame rate video performance (NTSC: 720 x 480 up to 30 FPS; PAL: 720 x 576 up to 25 FPS) and supports both MJPEG or MPEG4, making it especially well-suited for use with distributed video surveillance systems, and a 2-way audio function is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.
| Moxa Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | VPort 251 |
| Product Name | Video Encoder |
| Data Acquisition | Input/Output Module |
| Form Factor | Panel / Chassis Mount; DIN Rail |
| Outputs | Video Output |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485; Ethernet |