Moxa Inc. Video Encoder VPort 354

Description
Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported for easy communication with SCADA software Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.
Description
Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported for easy communication with SCADA software Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.

Suppliers

Company
Product
Description
Supplier Links
Video Encoder - VPort 354 - Moxa Inc.
Brea, CA, USA
Video Encoder
VPort 354
Video Encoder VPort 354
Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported for easy communication with SCADA software Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.
  • Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port
  • 2 Ethernet ports for cascade and port redundancy
  • SD card slot for local storage capability
  • Modbus/TCP supported for easy communication with SCADA software
  • Video stream up to 120 frames/sec at 4CIF (704 x 480) resolution
  • Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers

Introduction

The VPort 354 is a high performance, 4-channel industrial video encoder that provides up to 4CIF full frame rate performance (NTSC: 704 x 480 @ 30 FPS; PAL: 704 x 576 @ 25 FPS) for each channel, and supports a dual MJPEG/MPEG4 algorithm, making it especially well- suited for use with distributed surveillance systems in critical industrial applications. In addition to the rugged-design features, the Modbus/TCP and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is down, the VPort 354 can automatically record video on an SD card, and once the network is back up, the recorded video can be downloaded via FTP access.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number VPort 354
Product Name Video Encoder
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Video Output
User Interface Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

6-Pwer Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6066-D - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-1300 Sensor-to-Computer Module, Thermocouple Module - SCM9B-1300 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details