Moxa Inc. Video Encoder VPort 461

Description
Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card slot Industrial design with -40 to 75°C operating temperature Free VPort SDK PLUS supported Introduction The VPort 461 1-channel industrial video encoder with H.264 video compression algorithm provides the best video quality on the market, but with a smaller bandwidth requirement than other video compression standards. In addition, to meet various video stream requirements, the VPort 461 can provide up to 3 video streams simultaneously with H.264 and MJPEG compression format. Video streams can be used for different purposes, such as viewing, recording, and analyzing, and the industrial rugged design, which includes a -40 to 75°C operating temperature, IP30 form factor protection, and industrial certifications, make the VPort 461 suitable for harsh environments.
Description
Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card slot Industrial design with -40 to 75°C operating temperature Free VPort SDK PLUS supported Introduction The VPort 461 1-channel industrial video encoder with H.264 video compression algorithm provides the best video quality on the market, but with a smaller bandwidth requirement than other video compression standards. In addition, to meet various video stream requirements, the VPort 461 can provide up to 3 video streams simultaneously with H.264 and MJPEG compression format. Video streams can be used for different purposes, such as viewing, recording, and analyzing, and the industrial rugged design, which includes a -40 to 75°C operating temperature, IP30 form factor protection, and industrial certifications, make the VPort 461 suitable for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Video Encoder - VPort 461 - Moxa Inc.
Brea, CA, USA
Video Encoder
VPort 461
Video Encoder VPort 461
Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card slot Industrial design with -40 to 75°C operating temperature Free VPort SDK PLUS supported Introduction The VPort 461 1-channel industrial video encoder with H.264 video compression algorithm provides the best video quality on the market, but with a smaller bandwidth requirement than other video compression standards. In addition, to meet various video stream requirements, the VPort 461 can provide up to 3 video streams simultaneously with H.264 and MJPEG compression format. Video streams can be used for different purposes, such as viewing, recording, and analyzing, and the industrial rugged design, which includes a -40 to 75°C operating temperature, IP30 form factor protection, and industrial certifications, make the VPort 461 suitable for harsh environments.
  • Three simultaneous video streams for H.264 and MJPEG
  • Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution
  • Video latency under 200 ms
  • 2 Ethernet ports for cascade and Ethernet port redundancy
  • Local storage capability with SD card slot
  • Industrial design with -40 to 75°C operating temperature
  • Free VPort SDK PLUS supported

Introduction

The VPort 461 1-channel industrial video encoder with H.264 video compression algorithm provides the best video quality on the market, but with a smaller bandwidth requirement than other video compression standards. In addition, to meet various video stream requirements, the VPort 461 can provide up to 3 video streams simultaneously with H.264 and MJPEG compression format. Video streams can be used for different purposes, such as viewing, recording, and analyzing, and the industrial rugged design, which includes a -40 to 75°C operating temperature, IP30 form factor protection, and industrial certifications, make the VPort 461 suitable for harsh environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number VPort 461
Product Name Video Encoder
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Video Output
User Interface Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Air Velocity / Temperature Data Logger - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details