M-6200 -- TEMPERATURE MODULE
Moxa Inc.
Temperature Module
M-6200
Description
Input Impedence
500K ohms
Data Format
16-bit integer (2’s complement)
Accuracy
• ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C
Conversion Time
200 ms for all channels
Resolution
0.1°C/10 milli-ohms
Sensor Type
• PT50, PT100, PT200, PT500, PT1000 (resistance 100 milli-ohms/bit) • JPT100, JPT200, JPT500, JPT1000 (resistance 10 milli-ohms/bit) • NI100, NI200, NI500, NI1000, NI120, CU10 (resistance 20 milli-ohms/bit)
Diagnostics
Range over (if range over, data=Dx8000)
Description
Input Impedence
500K ohms
Data Format
16-bit integer (2’s complement)
Accuracy
• ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C
Conversion Time
200 ms for all channels
Resolution
0.1°C/10 milli-ohms
Sensor Type
• PT50, PT100, PT200, PT500, PT1000 (resistance 100 milli-ohms/bit) • JPT100, JPT200, JPT500, JPT1000 (resistance 10 milli-ohms/bit) • NI100, NI200, NI500, NI1000, NI120, CU10 (resistance 20 milli-ohms/bit)
Diagnostics
Range over (if range over, data=Dx8000)
Suppliers
Input Impedence
500K ohms
Data Format
16-bit integer (2’s complement)
Accuracy
• ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C
Conversion Time
200 ms for all channels
Resolution
0.1°C/10 milli-ohms
Sensor Type
• PT50, PT100, PT200, PT500, PT1000 (resistance 100 milli-ohms/bit) • JPT100, JPT200, JPT500, JPT1000 (resistance 10 milli-ohms/bit) • NI100, NI200, NI500, NI1000, NI120, CU10 (resistance 20 milli-ohms/bit)
Diagnostics
Range over (if range over, data=Dx8000)
|
Input Impedence | 500K ohms |
|
Data Format | 16-bit integer (2’s complement) |
|
Accuracy | • ±0.1%, FSR @ 25°C
• ±0.3%, FSR @ 0°C, 60°C |
|
Conversion Time | 200 ms for all channels |
|
Resolution | 0.1°C/10 milli-ohms |
|
Sensor Type | • PT50, PT100, PT200, PT500, PT1000 (resistance 100 milli-ohms/bit)
• JPT100, JPT200, JPT500, JPT1000 (resistance 10 milli-ohms/bit)
• NI100, NI200, NI500, NI1000, NI120, CU10 (resistance 20 milli-ohms/bit) |
|
Diagnostics | Range over (if range over, data=Dx8000) |
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
M-6200 |
|
Product Name
|
Temperature Module |
|
Data Acquisition
|
Input/Output Module
|
|
Form Factor
|
Modular Bay or Slot System
|
|
User Interface
|
Computer Programmable
|
|
Application
|
General Lab & Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
Form Factor
DIN Rail; DIN-rail
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
2 suppliers
PCE Instruments / PCE Americas Inc.
Data Acquisition
Datalogger
Form Factor
Stand-alone
User Interface
Front Panel
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
DAQ Instrument
Form Factor
DIN Rail
Host Connection
USB; Ethernet
View Details