Moxa Inc. Remote I/O ioLogik E1214

Description
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1214 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1214 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.
Description
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1214 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1214 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.

Suppliers

Company
Product
Description
Supplier Links
Remote I/O - ioLogik E1214 - Moxa Inc.
Brea, CA, USA
Remote I/O
ioLogik E1214
Remote I/O ioLogik E1214
Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth - I/O response that’s seven times faster User-defined Modbus/TCP addressing MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs Web configuration with Import/Export function Introduction Daisy-chained Ethernet I/O Connection A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1214 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1214 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.
  • Built-in 2-port Ethernet switch for daisy-chain topologies
  • Free support of Moxa’s push-based Active OPC Server Lite
    - Seamlessly connect to any SCADA system
    - Save 80% on network bandwidth
    - I/O response that’s seven times faster
  • User-defined Modbus/TCP addressing
  • MXIO programming library for Windows and WinCE VB/VC.NET and Linux C APIs
  • Web configuration with Import/Export function

Introduction

Daisy-chained Ethernet I/O Connection

A new daisy-chained Ethernet I/O concept is now available. The ioLogik E1214 industrial remote Ethernet I/O has two embedded Ethernet switch ports that allow information to flow to another local Ethernet device or connect to the next ioLogik in the daisy-chain. Applications such as factory automation, security and surveillance systems, and tunnel monitoring, can make use of daisy-chained Ethernet for building multi-drop I/O networks over standard Ethernet cables. Many industrial automation users are familiar with the multi-drop configuration typically used in fieldbus applications. The daisy-chain function on the remote Ethernet I/O ioLogik E1214 not only increases the connection between machines and panels, but also lowers the cost of buying separate Ethernet switches, and at the same time reduces labor fees and cabling by a large percentage. For example, if a production facility contains 700 stations (20 points per station), the wiring cost reduction can reach 15% of the total implementation cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Data Acquisition
Product Number ioLogik E1214
Product Name Remote I/O
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
pH / Conductivity / Salt / Oxygen Water Quality Data Logger - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
EL1502 | EtherCAT Terminal, 2-channel digital input, counter, 24 V DC, 100 kHz -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details