The ioLogik R2000/4000 series was designed for system integrators to acquire and control remote digital and analog devices over both RS-232 and RS-485 connections. Different types of digital on/off devices can be controlled, including proximity switches, mechanical switches, push buttons, optical sensors, LEDs, and light switches. In addition, different types of analog devices can be controlled, including sensors that read pH, conductivity, temperature, humidity, pressure, and flow, as well as actuators and valves. ioLogik R2000/4000 series products can be used with the standard Modbus protocol, and SCADA software or the MXIO DLL library can be used to access the server.
| Moxa Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | ioLogik R2140 |
| Product Name | RS-485 I/O |
| Data Acquisition | Input/Output Module |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485 |
| Application | General Lab & Industrial |