SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4302.2101

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a line switch, designed for panel mounting. It is available in both screw-on and snap-in versions, accommodating panel thicknesses of up to 6 mm for screw mounting and 1.5 to 2.5 mm for snap-in mounting. The inlet is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 2.5 kVAC between L-N and 3 kVAC between L/N-PE. It operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating on the front side. The inlet features quick connect terminals measuring 4.8 x 0.8 mm and is suitable for appliances with protection class I. It includes a 2-pole line switch, which can be either non-illuminated or illuminated. The housing is made from thermoplastic material rated UL 94V-0. The product complies with various international standards, including IEC 60320-1 and UL 60320-1, and has received approvals from VDE, UL, and CCC.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a line switch, designed for panel mounting. It is available in both screw-on and snap-in versions, accommodating panel thicknesses of up to 6 mm for screw mounting and 1.5 to 2.5 mm for snap-in mounting. The inlet is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 2.5 kVAC between L-N and 3 kVAC between L/N-PE. It operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating on the front side. The inlet features quick connect terminals measuring 4.8 x 0.8 mm and is suitable for appliances with protection class I. It includes a 2-pole line switch, which can be either non-illuminated or illuminated. The housing is made from thermoplastic material rated UL 94V-0. The product complies with various international standards, including IEC 60320-1 and UL 60320-1, and has received approvals from VDE, UL, and CCC.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3710-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3710-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3710-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4302.2101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4302.2101
AC Power Entry Modules 4302.2101
AC Power Entry Modules KEB1 PWR ENTRY MODUL 10A

AC Power Entry Modules KEB1 PWR ENTRY MODUL 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-3710-ND 4302.2101
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187")
Standards / Certifications UL; CSA; VDE; CCC, CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Solar Connectors - 1-2270386-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details