PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 2A M5
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 486-6788-ND | 4301.7203 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | UL; CCC, cULus, ENEC |