SCHURTER Inc Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F 0712

Description
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Description
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0712 is a snap-in distribution unit featuring one IEC C14 appliance inlet and one IEC F appliance outlet, designed for panel mounting in equipment compliant with IEC/UL 62368-1. It has a solder terminal interface, supports 10 A / 250 VAC (IEC) and 15 A / 125 VAC (UL/CSA), and operates from -25 °C to 70 °C with a pin temperature rating of 70 °C. The unit meets IP30 protection, is rated for protection class I, and withstands 2 kVAC dielectric strength between L-N and L/N-PE for one minute. The housing is black thermoplastic compliant with UL 94V-0, mounted on panels 0.8 mm to 2 mm thick. It carries UL, CSA, CCC, and SGSFimko certifications and complies with RoHS, China RoHS, REACH, CE, and UKCA regulations. Physical dimensions are 35 mm wide, 33.3 mm high, and 21 mm deep.

Datasheet Summary
Powered by GS/AI

The 0712 is a snap-in distribution unit featuring one IEC C14 appliance inlet and one IEC F appliance outlet, designed for panel mounting in equipment compliant with IEC/UL 62368-1. It has a solder terminal interface, supports 10 A / 250 VAC (IEC) and 15 A / 125 VAC (UL/CSA), and operates from -25 °C to 70 °C with a pin temperature rating of 70 °C. The unit meets IP30 protection, is rated for protection class I, and withstands 2 kVAC dielectric strength between L-N and L/N-PE for one minute. The housing is black thermoplastic compliant with UL 94V-0, mounted on panels 0.8 mm to 2 mm thick. It carries UL, CSA, CCC, and SGSFimko certifications and complies with RoHS, China RoHS, REACH, CE, and UKCA regulations. Physical dimensions are 35 mm wide, 33.3 mm high, and 21 mm deep.

Suppliers

Company
Product
Description
Supplier Links
Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F - 0712 - SCHURTER Inc
Santa Rosa, CA, United States
Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F
0712
Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F 0712
Description Panel mount: Snap-in version front side 1 Function: Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Panel mount: Snap-in version front side
  • 1 Function:
  • Appliance Inlet, Connector, Pin temperature 70 °C, Protection class I

Characteristics

  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 0712
Product Name Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3705-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6793-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4303.1064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
AC Power Entry Modules - 3-101-145 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details