SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5044

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3961-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3961-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3961-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.5044 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5044
AC Power Entry Modules 4301.5044
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A

Buy Now Datasheet
Module, Power Entry; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black - 70080790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black
70080790
Module, Power Entry; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black 70080790
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3961-ND 4301.5044 70080790
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Module, Power Entry; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-15R Locking Device - Q-812 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
3 Function Filtered Single Fuse Power Entry Module - 83543041 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details