AC Power Entry Modules DD12 IEC Appliance Inlet C14 with Filter, 2 A, Medical Version (M5), Snap-in mounting, Fuseholder 2-pole, Line Switch 2-pole, non-illuminated, black
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 3-107-473 |
| Product Name | AC Power Entry Modules |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Mounting Style | Panel; Panel Mount, Snap-In |
| Termination Types | Quick Connect (0.250") |