SCHURTER Inc IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal 2573

Description
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Solder terminals in horizontal or vertical orientation Characteristics Contact pins are turned from solid material
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Solder terminals in horizontal or vertical orientation Characteristics Contact pins are turned from solid material
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2573 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal
2573
IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal 2573
Description Panel mount: Screw-on mounting, front side Appliance Inlet, Pin temperature 70 °C, Protection class II Solder / Quick Connect / PCB Terminal Solder terminals in horizontal or vertical orientation Characteristics Contact pins are turned from solid material

Description

  • Panel mount: Screw-on mounting, front side
  • Appliance Inlet, Pin temperature 70 °C, Protection class II
  • Solder / Quick Connect / PCB Terminal
  • Solder terminals in horizontal or vertical orientation

Characteristics

  • Contact pins are turned from solid material
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 2573
Product Name IEC Appliance Inlet C8, Screw-on or Rivet Mounting, Front Side, Solder, PCB or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw-on mount
Termination Types PCB; Solder Cup; Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.3333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2138-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4303.2024.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4301.1014.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details