SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.7015

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a filter and a fuseholder, designed for panel mounting. It supports both screw-on and snap-in mounting options, allowing for flexible installation. The inlet is suitable for applications in medical equipment according to IEC/UL 60601-1 standards, featuring a ground line choke to reduce noise and interrupt ground loops. It has a rated current of 1-10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. The product includes quick connect terminals and is compliant with various international standards, including IEC 60320-1 and UL 498. The leakage current is less than 0.5 mA for standard applications and less than 5 µA for medical applications. The inlet also features a V-Lock cord retaining system to prevent accidental disconnection.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a filter and a fuseholder, designed for panel mounting. It supports both screw-on and snap-in mounting options, allowing for flexible installation. The inlet is suitable for applications in medical equipment according to IEC/UL 60601-1 standards, featuring a ground line choke to reduce noise and interrupt ground loops. It has a rated current of 1-10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. The product includes quick connect terminals and is compliant with various international standards, including IEC 60320-1 and UL 498. The leakage current is less than 0.5 mA for standard applications and less than 5 µA for medical applications. The inlet also features a V-Lock cord retaining system to prevent accidental disconnection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6792-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6792-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6792-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.7015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.7015
AC Power Entry Modules 4301.7015
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6792-ND 4301.7015
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
AC Power Entry Modules - 3-1609109-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details