SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.7209

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a filter and a fuseholder, designed for panel mounting. It supports 1- or 2-pole configurations and offers an optional voltage selector. The inlet features screw-on or snap-in mounting options, allowing for flexible installation in various applications, including medical equipment compliant with IEC/UL 60601-1 standards. It operates at a rated current of 1-10 A at 250 VAC and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. The product is rated for operation in temperatures ranging from -25 °C to 85 °C and has an IP40 protection rating on the front side. The inlet is constructed from thermoplastic material rated UL 94V-0 and includes quick connect terminals for easy wiring. It is suitable for use in environments requiring compliance with various international standards, including IEC 60320-1 and UL 498. The product also features a V-Lock cord retaining system to prevent accidental disconnection.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a filter and a fuseholder, designed for panel mounting. It supports 1- or 2-pole configurations and offers an optional voltage selector. The inlet features screw-on or snap-in mounting options, allowing for flexible installation in various applications, including medical equipment compliant with IEC/UL 60601-1 standards. It operates at a rated current of 1-10 A at 250 VAC and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. The product is rated for operation in temperatures ranging from -25 °C to 85 °C and has an IP40 protection rating on the front side. The inlet is constructed from thermoplastic material rated UL 94V-0 and includes quick connect terminals for easy wiring. It is suitable for use in environments requiring compliance with various international standards, including IEC 60320-1 and UL 498. The product also features a V-Lock cord retaining system to prevent accidental disconnection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3388-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3388-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3388-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.7209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.7209
AC Power Entry Modules 4301.7209
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A M5

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A M5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-3388-ND 4301.7209
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3333-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details