SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2122-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2122-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2122-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
KFA Series Inlet w Standard Line FilterScrew on Mounting 4A 2 pole Fuseholder - 70080182 - Allied Electronics, Inc.
Fort Worth, TX, USA
KFA Series Inlet w Standard Line FilterScrew on Mounting 4A 2 pole Fuseholder
70080182
KFA Series Inlet w Standard Line FilterScrew on Mounting 4A 2 pole Fuseholder 70080182
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site
AC Power Entry Modules - 4301.5003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5003
AC Power Entry Modules 4301.5003
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 4A

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 4A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2122-ND 70080182 4301.5003
Product Name Power Entry Connectors - Inlets, Outlets, Modules KFA Series Inlet w Standard Line FilterScrew on Mounting 4A 2 pole Fuseholder AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Power Entry Modules - 1-6609941-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
AC Power Entry Modules - 3-101-147 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details