SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5245

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 486-6812-ND is an IEC Appliance Inlet C14 designed for panel mounting with options for screw-on or snap-in installation. It features a fuseholder compatible with 5 x 20 mm fuse-links and is available in 1- or 2-pole configurations. The inlet includes a line filter, suitable for both standard and medical applications, complying with IEC/UL 60601-1 standards for medical equipment. It operates at a rated current of 1-10 A at 250 VAC and has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The product is constructed from thermoplastic material rated UL 94V-0 and is designed to withstand temperatures from -25 °C to 85 °C. It has a dielectric strength of over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. The inlet is equipped with quick connect terminals and is suitable for use in metal plated plastic housings. The product also features a V-Lock notch for cord retention, reducing the risk of accidental disconnection.

Datasheet Summary
Powered by GS/AI

The product 486-6812-ND is an IEC Appliance Inlet C14 designed for panel mounting with options for screw-on or snap-in installation. It features a fuseholder compatible with 5 x 20 mm fuse-links and is available in 1- or 2-pole configurations. The inlet includes a line filter, suitable for both standard and medical applications, complying with IEC/UL 60601-1 standards for medical equipment. It operates at a rated current of 1-10 A at 250 VAC and has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The product is constructed from thermoplastic material rated UL 94V-0 and is designed to withstand temperatures from -25 °C to 85 °C. It has a dielectric strength of over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. The inlet is equipped with quick connect terminals and is suitable for use in metal plated plastic housings. The product also features a V-Lock notch for cord retention, reducing the risk of accidental disconnection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6812-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6812-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6812-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.5245 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5245
AC Power Entry Modules 4301.5245
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 4A M5

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 4A M5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6812-ND 4301.5245
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/40 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
United Kingdom/Ireland Rewireable Plug - 88040021 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363/A
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details