SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4303.0061

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuse holder, designed for panel mounting with options for screw-on or snap-in installation. It supports 1- or 2-pole configurations and includes a voltage selector. The inlet is rated for 10 A at 250 VAC and is suitable for use in various applications, including audio/video and medical equipment, complying with IEC/UL 62368-1 and IEC 60601-1 standards. The connector features quick connect terminals (4.8 x 0.8 mm) and is constructed from thermoplastic material with a UL 94V-0 rating. It operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating on the front side. The fuse drawer is removable and can accommodate fuse-links of 5x20 mm or 6.3x32 mm. Additionally, it is compatible with V-Lock mating cordsets, which prevent accidental disconnection. This product is certified by multiple testing bodies, including VDE, UL, and CCC, ensuring compliance with international safety standards. The fuse drawer must be ordered separately, and various configurations are available to meet specific application needs.

Datasheet Summary
Powered by GS/AI

The product is an IEC Appliance Inlet C14 with a fuse holder, designed for panel mounting with options for screw-on or snap-in installation. It supports 1- or 2-pole configurations and includes a voltage selector. The inlet is rated for 10 A at 250 VAC and is suitable for use in various applications, including audio/video and medical equipment, complying with IEC/UL 62368-1 and IEC 60601-1 standards. The connector features quick connect terminals (4.8 x 0.8 mm) and is constructed from thermoplastic material with a UL 94V-0 rating. It operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating on the front side. The fuse drawer is removable and can accommodate fuse-links of 5x20 mm or 6.3x32 mm. Additionally, it is compatible with V-Lock mating cordsets, which prevent accidental disconnection. This product is certified by multiple testing bodies, including VDE, UL, and CCC, ensuring compliance with international safety standards. The fuse drawer must be ordered separately, and various configurations are available to meet specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-4688-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-4688-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-4688-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4303.0061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4303.0061
AC Power Entry Modules 4303.0061
AC Power Entry Modules KEC PWR ENTRY MODUL 10A

AC Power Entry Modules KEC PWR ENTRY MODUL 10A

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-4688-ND 4303.0061
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect (0.187")
Standards / Certifications UL; CSA; CCC, CSA, ENEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2614.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details