SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4302.5313

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3711-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3711-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3711-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4302.5313 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4302.5313
AC Power Entry Modules 4302.5313
AC Power Entry Modules KFB .25 QC 2-P SW 4A

AC Power Entry Modules KFB .25 QC 2-P SW 4A

Buy Now Datasheet
AC LINE FILTER WITH ON/OFF SWITCH, 2 POLE, 1A STANDARD - 70080745 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC LINE FILTER WITH ON/OFF SWITCH, 2 POLE, 1A STANDARD
70080745
AC LINE FILTER WITH ON/OFF SWITCH, 2 POLE, 1A STANDARD 70080745
Series KFB and EC12 for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. Available with medical or standard RFI filter or 2-pole. Series KFB is rated 10 A at 125/250 V UL, CSA and VDE, Series EC12 is rated 20 A at 125/250 V UL, CSA and up to 16 A at 250 V with VDE.

Series KFB and EC12 for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. Available with medical or standard RFI filter or 2-pole. Series KFB is rated 10 A at 125/250 V UL, CSA and VDE, Series EC12 is rated 20 A at 125/250 V UL, CSA and up to 16 A at 250 V with VDE.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3711-ND 4302.5313 70080745
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules AC LINE FILTER WITH ON/OFF SWITCH, 2 POLE, 1A STANDARD
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q303-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details