0922 -- IEC PLUG I, CORD CONNECTOR (REWIREABLE), STRAIGHT
SCHURTER IncIEC Plug I, Cord Connector (Rewireable), Straight0922
Description
Description
Cord Connectors (Rewireable): Screw-on mounting
1 Function
Appliance Inlet, Pin temperature 70 °C, Protection class I
Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter)
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Cord Connectors (Rewireable): Screw-on mounting
1 Function
Appliance Inlet, Pin temperature 70 °C, Protection class I
Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter)
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 0922 is a rewireable IEC C19 cord connector with straight cable entry, designed for appliance inlet applications with protection class I and a pin temperature rating of 70 °C. It accepts cable sizes from 16 to 12 AWG (8-12 mm diameter) and is rated for 16 A / 250 VAC at 50 Hz per IEC 60320-3, or 20 A / 250 VAC at 60 Hz per UL 498 and CSA C22.2 No. 42. The housing is black thermoplastic, UL 94V-0 rated, with IP40 protection on the front side. It complies with IEC/UL 62368-1 for use in information technology equipment, and meets CE, RoHS 2011/65/EU, and REACH requirements. The connector measures 43 mm in length and is packaged in units of 50.
Datasheet Summary Powered by GS/AI
The 0922 is a rewireable IEC C19 cord connector with straight cable entry, designed for appliance inlet applications with protection class I and a pin temperature rating of 70 °C. It accepts cable sizes from 16 to 12 AWG (8-12 mm diameter) and is rated for 16 A / 250 VAC at 50 Hz per IEC 60320-3, or 20 A / 250 VAC at 60 Hz per UL 498 and CSA C22.2 No. 42. The housing is black thermoplastic, UL 94V-0 rated, with IP40 protection on the front side. It complies with IEC/UL 62368-1 for use in information technology equipment, and meets CE, RoHS 2011/65/EU, and REACH requirements. The connector measures 43 mm in length and is packaged in units of 50.
IEC Plug I, Cord Connector (Rewireable), Straight
0922
IEC Plug I, Cord Connector (Rewireable), Straight
0922
Description
Cord Connectors (Rewireable): Screw-on mounting
1 Function
Appliance Inlet, Pin temperature 70 °C, Protection class I
Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter)
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1
Description
Cord Connectors (Rewireable): Screw-on mounting
1 Function
Appliance Inlet, Pin temperature 70 °C, Protection class I
Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter)
Characteristics
Suitable for use in equipment according to IEC/UL 62368-1