SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5004

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2123-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2123-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2123-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Line Filter; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel - 70080736 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Line Filter; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel
70080736
AC Line Filter; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel 70080736
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site
AC Power Entry Modules - 4301.5004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5004
AC Power Entry Modules 4301.5004
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2123-ND 70080736 4301.5004
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Line Filter; 2; 125/250 VAC; 6 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Snap-in Receptacle - 88243100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
AC Power Entry Modules - 1-6609944-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6893-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details