CONNECTOR
MIL-26482 MS/PT/CMB
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp
CONN RCPT 19POS BOX MNT W/SKTS
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Military Specification:MIL-DT
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3112E14-19S | MS3112E14-19S | 52-MS3112E14-19S | 85C4072 | 70010931 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Mil-Qualified, Circular Body, All | CONN RCPT 19POS BOX MNT W/SKTS | Circular Connector, Receptacle, Size 14, 19 Position, Box; Military Specification Amphenol Industrial | connector,milspec box mounting recept,class e,size 14,19 #20 solder socket cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Mounting | Flanged |