MIL-26482 MS/PT/CMB
CONNECTOR
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DT
CONN 26482 CIRC SKT 4 POS SLDR ST BOX MNT ROHS COMPLIANT: NO
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3112E8-4S | MS3112E8-4S | 70010899 | 85C4086 | 84AC2197 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Mil-Qualified, Circular Body, All | CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,4 #20 SOLDER SOCKET CONTACT | Circular Connector, Receptacle, Size 8, 4 Position, Box; Military Specification Amphenol Industrial | Conn 26482 Circ Skt 4 Pos Sldr St Box Mnt Rohs Compliant Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Mounting | Flanged |