Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E14-12S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-12S
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 12 Position, Box; Military Specification Amphenol Aerospace - 97J0041 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 12 Position, Box; Military Specification Amphenol Aerospace
97J0041
Circular Connector, Receptacle, Size 14, 12 Position, Box; Military Specification Amphenol Aerospace 97J0041
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER SOCKET CONTAC - 70010920 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER SOCKET CONTAC
70010920
CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER SOCKET CONTAC 70010920
MS3112 Series Box Mounting Receptacle Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Environmental resistant connectors - supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires.

MS3112 Series Box Mounting Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Environmental resistant connectors - supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-12S 97J0041 70010920
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 12 Position, Box; Military Specification Amphenol Aerospace CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,8#20&4#16 SOLDER SOCKET CONTAC
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products