Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 26482 CRIMP STRT. PLUG PIN CONTACTS | |
| 26482 CRIMP STRT. PLUG SOCKET CONTACTS | |
| 26482 SI STRT PLUG KEYED-W OD 16-99PIN,21#20,2#16 CRIMP | |
| 5015 FR WALL MT RECEPT PIN CAD | |
| 5015 FR WALL MT RECEPT | |
| 5015FD DJ ASSY WL MT RCPT STRT | |
| 5015FR DJ ASSY WALL MT RECEPT | |
| 5015FR DJ ASSY WL MT RCPT ST | |
| 5015FR DJ ASSY WL MT RCPT STRT | |
| 5015FR WALL MNT RECEPTACLE OD | |
| 5015FR WALL MOUNT RECEPTACLE N | |
| 5015FR WALLMT RECEPT | |
| ACCESSORIES - JAM NUT 26482 | |
| CONNECT IN LINE RCPT | |
| CONNECT INLINE RCPT | |
| CONNECT INLINE RECEPT | |
| CONNECT WALL MT RECEPT | |
| CONNECT WL MT RCPT | |
| CONNECTOR IN LINE RECEPT | |
| CONNECTOR RECEPT | |
| Connectors Circular, Unreviewed | |
| Connectors Circular,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc. | |
| Connectors Mil-Qualified, Circular Body, All | |
| CONTACT REDUCER ADAPT | |
| MIL-26482 STRGT PLG 32#20 SKT CNT | |
| MIL-26482 STRGT PLG 55#20 PIN CNT | |
| MIL-DTL-26482 PLUG D/C SZ 14 ANODIZED BLK ROPE | |
| MIL-DTL-26482 PLUG D/C SZ 16 ANODIZED BLK ROPE 5 IN | |
| MIL-DTL-26482 PLUG D/C SZ 16 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 8 OD CAD CHAIN | |
| MIL-DTL-26482 RECEPT D/C SZ 10 OD CAD CHAIN | |
| MIL-DTL-26482 RECEPT D/C SZ 10 | |
| MIL-DTL-26482 RECEPT D/C SZ 8 | |
| MS3126F14-19P 065075-0009B | |
| MS3401 CABLE RCPT CONN SKT FR / M5015 | |
| Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following... | |
| WALL MNT RECEPT 5015FR LESS SO | |
| WALL MNT RECEPTACLE 5015 FR | |
| WALL MNT RECEPTACLE 5015FR SS | |
| Wall MNT RECEPTACLE 5015FR | |
| WALL MNT RECEPTACLE OD CAD | |
| WALL MOUNT RECEPTACLE 5015FR | |
| WALL MOUNT RECEPTACLE |
| << Prev | Next >> |