Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3475L20-16P

Description
AE7 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
AE7 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 16C 16#16 PIN PLUG

AE7 16C 16#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475L20-16P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475L20-16P
Connectors Mil-Qualified, Circular Body, All MS3475L20-16P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3475L20-16P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475L20-16P
MIL Spec Connector - MIL-C-26482 II MS3475L20-16P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric - 80P6371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric
80P6371
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric 80P6371
CIRCULAR CONN, PLUG, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-16, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3475L20-16P MS3475L20-16P MS3475L20-16P 80P6371
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
BrightConnX™ Rugged MRD - MRDBN02M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
2 suppliers