Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3475L10-6S

Description
AE7 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
AE7 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 6C 6#20 SKT PLUG

AE7 6C 6#20 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475L10-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475L10-6S
Connectors Mil-Qualified, Circular Body, All MS3475L10-6S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3475L10-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475L10-6S
MIL Spec Connector - MIL-C-26482 II MS3475L10-6S
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric - 80P6339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric
80P6339
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric 80P6339
CIRCULAR CONN, PLUG, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3475L10-6S MS3475L10-6S MS3475L10-6S 80P6339
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details