Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475L24-61P

Description
RFI Grounding Plug
Request a Quote Datasheet
Description
RFI Grounding Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3475L24-61P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475L24-61P
MIL Spec Connector - MIL-C-26482 II MS3475L24-61P
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3475L24-61P
MIL Spec Connector - MIL-DTL 5015, I MS3475L24-61P
AE7 61C 61#20 PIN PLUG

AE7 61C 61#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475L24-61P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475L24-61P
Connectors Mil-Qualified, Circular Body, All MS3475L24-61P
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
AE7 61C 61#20 PIN PLUG

AE7 61C 61#20 PIN PLUG

Buy Now
Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric - 80P6391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric
80P6391
Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric 80P6391
CIRCULAR CONN, PLUG, 24-61, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-61, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3475L24-61P MS3475L24-61P Conesys Aero-Electric MS3475L24-61P 80P6391
Product Name MIL Spec Connector - MIL-C-26482 II Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 24-61, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details