Aero-Electric Connector, Inc. MIL Spec Connector - MIL-C-26482 II MS3475L22-21S

Description
RFI Grounding Plug
Request a Quote Datasheet
Description
RFI Grounding Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-C-26482 II - MS3475L22-21S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3475L22-21S
MIL Spec Connector - MIL-C-26482 II MS3475L22-21S
RFI Grounding Plug

RFI Grounding Plug

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
MS3475L22-21S
Unspecified Connectors MS3475L22-21S
AE7 21C 21#16 SKT PLUG

AE7 21C 21#16 SKT PLUG

Buy Now
AE7 21C 21#16 SKT PLUG

AE7 21C 21#16 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3475L22-21S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3475L22-21S
Connectors Mil-Qualified, Circular Body, All MS3475L22-21S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
Circular Conn, Plug, 22-21, Cable; Military Specification Aero Electric - 80P6380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-21, Cable; Military Specification Aero Electric
80P6380
Circular Conn, Plug, 22-21, Cable; Military Specification Aero Electric 80P6380
CIRCULAR CONN, PLUG, 22-21, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-21, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3475L22-21S MS3475L22-21S Conesys Aero-Electric MS3475L22-21S MS3475L22-21S 80P6380
Product Name MIL Spec Connector - MIL-C-26482 II Unspecified Connectors Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 22-21, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1781-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers