Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3474W8-33S

Description
AE7 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
AE7 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE7 3C 3#20 SKT RECP

AE7 3C 3#20 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3474W8-33S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3474W8-33S
Connectors Mil-Qualified, Circular Body, All MS3474W8-33S
MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment connectors consist of narrow and wide fl

Buy Now
MIL Spec Connector - MIL-C-26482 II - MS3474W8-33S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 II
MS3474W8-33S
MIL Spec Connector - MIL-C-26482 II MS3474W8-33S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 8-33, Jam Nut; Military Specification Aero Electric - 80P6335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-33, Jam Nut; Military Specification Aero Electric
80P6335
Circular Conn, Rcpt, 8-33, Jam Nut; Military Specification Aero Electric 80P6335
CIRCULAR CONN, RCPT, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:33Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-33, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:33Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3474W8-33S MS3474W8-33S MS3474W8-33S 80P6335
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-C-26482 II Circular Conn, Rcpt, 8-33, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers