AGD-315R -- 15" XGA RUGGED TOUCH DISPLAY WITH REMOTE DISPLAY TECHNOLOGY
Aaeon Systems Inc.
15" XGA Rugged Touch Display With Remote Display Technology
AGD-315R
Description
Applications
Factory Automation
Transportation
Features
15" XGA (1024 x 768) TFT LCD Display
Supports Remote Display Technology
IP-65 Aluminum Die Cast Front Bezel
15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight
Supports On Screen Display (OSD) Function
Description
Applications
Factory Automation
Transportation
Features
15" XGA (1024 x 768) TFT LCD Display
Supports Remote Display Technology
IP-65 Aluminum Die Cast Front Bezel
15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight
Supports On Screen Display (OSD) Function
Suppliers
15" XGA Rugged Touch Display With Remote Display Technology
AGD-315R
Applications
Factory Automation
Transportation
Features
15" XGA (1024 x 768) TFT LCD Display
Supports Remote Display Technology
IP-65 Aluminum Die Cast Front Bezel
15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight
Supports On Screen Display (OSD) Function
Applications
- Factory Automation
- Transportation
Features
- 15" XGA (1024 x 768) TFT LCD Display
- Supports Remote Display Technology
- IP-65 Aluminum Die Cast Front Bezel
- 15" 250 Nits XGA CCFL Backlight; 15" 800 Nits XGA LED Backlight
- Supports On Screen Display (OSD) Function
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
AGD-315R |
|
Product Name
|
15" XGA Rugged Touch Display With Remote Display Technology |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
Panel; VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Resistive
|
Unlock Full Specs
to access all available technical data
Similar Products
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
7.21 inch (183 mm)
View Details
3 suppliers
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included)
Sensor Type
Resistive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details