Aaeon Systems Inc. 15" XGA Rugged Touch Display AGD-315D

Description
Applications Factory Automation Transportation Features 15" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen
Description
Applications Factory Automation Transportation Features 15" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen

Suppliers

Company
Product
Description
Supplier Links
15
Brea, CA, USA
15" XGA Rugged Touch Display
AGD-315D
15" XGA Rugged Touch Display AGD-315D
Applications Factory Automation Transportation Features 15" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen

Applications

  • Factory Automation
  • Transportation

Features

  • 15" XGA (1024 x 768) TFT LCD Display
  • IP-65 Aluminum Die Cast Front Bezel
  • Supports 5-Wire Resistive Touch Screen
  • Easy-To-Maintain: Two Front USB Ports
  • Power Protection:
  • Over-Voltage/ Under Voltage/ Reverse Protection
  • Flexible Interfaces:
  • DVI/VGA For Video Input
  • RS-232/ Mini-USB For Touch Screen
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Touch Screen Displays
Product Number AGD-315D
Product Name 15" XGA Rugged Touch Display
Screen Type LCD or other Flat Panel Display
Mounting Options Rack; Panel; VESA
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen - TP02150A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.66 inch (245 mm)
View Details
3 suppliers
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details