Aaeon Systems Inc. 12" XGA Rugged Touch Display AGD-312D

Description
Applications Factory Automation Transporation Features 12.1" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen Wide Temperature Range: -4°F ~ 140°F (-20°C ~ 60°C)
Description
Applications Factory Automation Transporation Features 12.1" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen Wide Temperature Range: -4°F ~ 140°F (-20°C ~ 60°C)

Suppliers

Company
Product
Description
Supplier Links
12
Brea, CA, USA
12" XGA Rugged Touch Display
AGD-312D
12" XGA Rugged Touch Display AGD-312D
Applications Factory Automation Transporation Features 12.1" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen Wide Temperature Range: -4°F ~ 140°F (-20°C ~ 60°C)

Applications

  • Factory Automation
  • Transporation

Features

  • 12.1" XGA (1024 x 768) TFT LCD Display
  • IP-65 Aluminum Die Cast Front Bezel
  • Supports 5-Wire Resistive Touch Screen
  • Easy-To-Maintain: Two Front USB Ports
  • Power Protection:
  • Over-Voltage/ Under Voltage/ Reverse Protection
  • Flexible Interfaces:
  • DVI/VGA For Video Input
  • RS-232/ Mini-USB For Touch Screen
  • Wide Temperature Range: -4°F ~ 140°F (-20°C ~ 60°C)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Touch Screen Displays
Product Number AGD-312D
Product Name 12" XGA Rugged Touch Display
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4206/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screens - 2300-FTAS225-5.7AN - New Yorker Electronics Co., Inc.
Specs
Style External
Screen Diagonal 5.7 inch (145 mm)
View Details
2 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details