ACD-521R -- 21.5" FULL HD INFOTAINMENT TOUCH DISPLAY WITH REMOTE DISPLAY TECHNOLOGY
Aaeon Systems Inc.
21.5" Full HD Infotainment Touch Display With Remote Display Technology
ACD-521R
Description
Applications
Infotainment
Retail
Features
21.5" Full HD (1920 x 1080) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Description
Applications
Infotainment
Retail
Features
21.5" Full HD (1920 x 1080) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Suppliers
21.5" Full HD Infotainment Touch Display With Remote Display Technology
ACD-521R
Applications
Infotainment
Retail
Features
21.5" Full HD (1920 x 1080) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Applications
Features
- 21.5" Full HD (1920 x 1080) Fanless TFT LCD Display
- Supports Remote Display Technology
- Easy-To-Clean: Multi-Touch Window Design (Two-Point)
- IPX1 100% Water-Proof
- Anti-Scratch Surface (7H Hardness)
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
ACD-521R |
|
Product Name
|
21.5" Full HD Infotainment Touch Display With Remote Display Technology |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Mounting Options
Panel
View Details
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
8.43 inch (214 mm)
View Details
3 suppliers