Aaeon Systems Inc. 8.4" Heavy-Duty Touch Display FOX-81D

Description
The FOX-81D has an operating temperature from 0-50 Degrees Celsius and a storage temperature from -20-70 Degrees Celsius to persist through rugged environments. It supports VESA 75 mounts for optimal display options and encompasses an anti-fog design, combined with optical bonding technology. The FOX-81D is an IP-65 certified display with an aluminum housing system. It supports a 5-wire resistive touch screen and is sunlight readable with a high quality LCD screen (TFT). The end user can transfer images or data from any type of PC via VGA. Its Power Supply is 9-30V DC. It showcases Brightness, Contrast, Phase, Sharpness, AutoTune and H/V- position for the On Screen Display Controls. Moreover, the FOX-81D uses the M12 water proof connector type for the power, VGA and USB function. Applications Automation Marine Heavy-duty Features 8.4" SVGA TFT (800 x 600), 450 Nits IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant Anti-Fog Design: LCD+ TS Bonding Technology Backlight On/Off & Brightness Adjustment
Description
The FOX-81D has an operating temperature from 0-50 Degrees Celsius and a storage temperature from -20-70 Degrees Celsius to persist through rugged environments. It supports VESA 75 mounts for optimal display options and encompasses an anti-fog design, combined with optical bonding technology. The FOX-81D is an IP-65 certified display with an aluminum housing system. It supports a 5-wire resistive touch screen and is sunlight readable with a high quality LCD screen (TFT). The end user can transfer images or data from any type of PC via VGA. Its Power Supply is 9-30V DC. It showcases Brightness, Contrast, Phase, Sharpness, AutoTune and H/V- position for the On Screen Display Controls. Moreover, the FOX-81D uses the M12 water proof connector type for the power, VGA and USB function. Applications Automation Marine Heavy-duty Features 8.4" SVGA TFT (800 x 600), 450 Nits IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant Anti-Fog Design: LCD+ TS Bonding Technology Backlight On/Off & Brightness Adjustment

Suppliers

Company
Product
Description
Supplier Links
8.4
Brea, CA, USA
8.4" Heavy-Duty Touch Display
FOX-81D
8.4" Heavy-Duty Touch Display FOX-81D
The FOX-81D has an operating temperature from 0-50 Degrees Celsius and a storage temperature from -20-70 Degrees Celsius to persist through rugged environments. It supports VESA 75 mounts for optimal display options and encompasses an anti-fog design, combined with optical bonding technology. The FOX-81D is an IP-65 certified display with an aluminum housing system. It supports a 5-wire resistive touch screen and is sunlight readable with a high quality LCD screen (TFT). The end user can transfer images or data from any type of PC via VGA. Its Power Supply is 9-30V DC. It showcases Brightness, Contrast, Phase, Sharpness, AutoTune and H/V- position for the On Screen Display Controls. Moreover, the FOX-81D uses the M12 water proof connector type for the power, VGA and USB function. Applications Automation Marine Heavy-duty Features 8.4" SVGA TFT (800 x 600), 450 Nits IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant Anti-Fog Design: LCD+ TS Bonding Technology Backlight On/Off & Brightness Adjustment

The FOX-81D has an operating temperature from 0-50 Degrees Celsius and a storage temperature from -20-70 Degrees Celsius to persist through rugged environments. It supports VESA 75 mounts for optimal display options and encompasses an anti-fog design, combined with optical bonding technology.
The FOX-81D is an IP-65 certified display with an aluminum housing system. It supports a 5-wire resistive touch screen and is sunlight readable with a high quality LCD screen (TFT). The end user can transfer images or data from any type of PC via VGA. Its Power Supply is 9-30V DC. It showcases Brightness, Contrast, Phase, Sharpness, AutoTune and H/V- position for the On Screen Display Controls. Moreover, the FOX-81D uses the M12 water proof connector type for the power, VGA and USB function.

Applications

  • Automation
  • Marine
  • Heavy-duty

Features

  • 8.4" SVGA TFT (800 x 600), 450 Nits
  • IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
  • Anti-Fog Design: LCD+ TS Bonding Technology
  • Backlight On/Off & Brightness Adjustment
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Touch Screen Displays
Product Number FOX-81D
Product Name 8.4" Heavy-Duty Touch Display
Screen Type LCD or other Flat Panel Display
Mounting Options VESA
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 758-879/000-306 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-10.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details