ACD-515R -- 15.6" WXGA INFOTAINMENT TOUCH DISPLAY WITH REMOTE DISPLAY TECHNOLOGY
Aaeon Systems Inc.
15.6" WXGA Infotainment Touch Display With Remote Display Technology
ACD-515R
Description
Applications
Infotainment
Retail
Features
15.6" WXGA (1366 x 768) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Description
Applications
Infotainment
Retail
Features
15.6" WXGA (1366 x 768) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Suppliers
15.6" WXGA Infotainment Touch Display With Remote Display Technology
ACD-515R
Applications
Infotainment
Retail
Features
15.6" WXGA (1366 x 768) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Applications
Features
- 15.6" WXGA (1366 x 768) Fanless TFT LCD Display
- Supports Remote Display Technology
- Easy-To-Clean: Multi-Touch Window Design (Two-Point)
- IPX1 100% Water-Proof
- Anti-Scratch Surface (7H Hardness)
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
ACD-515R |
|
Product Name
|
15.6" WXGA Infotainment Touch Display With Remote Display Technology |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Sensor Type
Capacitive
View Details
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
8.43 inch (214 mm)
View Details
3 suppliers
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details