AGD-310D -- 10.4" SXGA RUGGED TOUCH DISPLAY
Aaeon Systems Inc.
10.4" SXGA Rugged Touch Display
AGD-310D
Description
Applications
Factory Automation
Transportation
Features
10.4" SVGA (800 x 600) TFT LCD Display
IP-65 Aluminum Die Cast Front Bezel
Supports 5-Wire Resistive Touch Screen
Flexible Interfaces:
DVI/VGA For Video Input
RS-232/USB For Touch Screen
Wide Temperature Range: 14°F ~131°F (-10°C ~ 55°C)
Description
Applications
Factory Automation
Transportation
Features
10.4" SVGA (800 x 600) TFT LCD Display
IP-65 Aluminum Die Cast Front Bezel
Supports 5-Wire Resistive Touch Screen
Flexible Interfaces:
DVI/VGA For Video Input
RS-232/USB For Touch Screen
Wide Temperature Range: 14°F ~131°F (-10°C ~ 55°C)
Suppliers
10.4" SXGA Rugged Touch Display
AGD-310D
Applications
Factory Automation
Transportation
Features
10.4" SVGA (800 x 600) TFT LCD Display
IP-65 Aluminum Die Cast Front Bezel
Supports 5-Wire Resistive Touch Screen
Flexible Interfaces:
DVI/VGA For Video Input
RS-232/USB For Touch Screen
Wide Temperature Range: 14°F ~131°F (-10°C ~ 55°C)
Applications
- Factory Automation
- Transportation
Features
- 10.4" SVGA (800 x 600) TFT LCD Display
- IP-65 Aluminum Die Cast Front Bezel
- Supports 5-Wire Resistive Touch Screen
- Flexible Interfaces:
- DVI/VGA For Video Input
- RS-232/USB For Touch Screen
- Wide Temperature Range: 14°F ~131°F (-10°C ~ 55°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
AGD-310D |
|
Product Name
|
10.4" SXGA Rugged Touch Display |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
Panel; VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Resistive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Sensor Type
Capacitive
View Details
Style
External
Sensor Type
Resistive
Screen Diagonal
12.1 inch (307 mm)
View Details
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details