FOX-12D -- 12.1" XGA IP-67 HEAVY-DUTY TOUCH DISPLAY
Aaeon Systems Inc.
12.1" XGA IP-67 Heavy-Duty Touch Display
FOX-12D
Description
Applications
Automation
Marine
Heavy-Duty
Features
IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
12.1" 500 Nits XGA LED Backlight (FOX-12D-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12D-STT)
Anti-Fog Design: LCD+ TS Bonding Technology
Backlight On/Off & Brightness Adjustment
Description
Applications
Automation
Marine
Heavy-Duty
Features
IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
12.1" 500 Nits XGA LED Backlight (FOX-12D-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12D-STT)
Anti-Fog Design: LCD+ TS Bonding Technology
Backlight On/Off & Brightness Adjustment
Suppliers
12.1" XGA IP-67 Heavy-Duty Touch Display
FOX-12D
Applications
Automation
Marine
Heavy-Duty
Features
IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
12.1" 500 Nits XGA LED Backlight (FOX-12D-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12D-STT)
Anti-Fog Design: LCD+ TS Bonding Technology
Backlight On/Off & Brightness Adjustment
Applications
- Automation
- Marine
- Heavy-Duty
Features
- IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
- 12.1" 500 Nits XGA LED Backlight (FOX-12D-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12D-STT)
- Anti-Fog Design: LCD+ TS Bonding Technology
- Backlight On/Off & Brightness Adjustment
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
FOX-12D |
|
Product Name
|
12.1" XGA IP-67 Heavy-Duty Touch Display |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Resistive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Sensor Type
Capacitive
View Details
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
6.09 inch (155 mm)
View Details
3 suppliers
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Capacitive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details