ACD-518R -- 18.5" WXGA INFOTAINMENT TOUCH DISPLAY WITH REMOTE DISPLAY TECHNOLOGY
Aaeon Systems Inc.
18.5" WXGA Infotainment Touch Display With Remote Display Technology
ACD-518R
Description
Applications
Infotainment
Retail
Features
18.5" WXGA (1366 x 768) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Description
Applications
Infotainment
Retail
Features
18.5" WXGA (1366 x 768) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Suppliers
18.5" WXGA Infotainment Touch Display With Remote Display Technology
ACD-518R
Applications
Infotainment
Retail
Features
18.5" WXGA (1366 x 768) Fanless TFT LCD Display
Supports Remote Display Technology
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Applications
Features
- 18.5" WXGA (1366 x 768) Fanless TFT LCD Display
- Supports Remote Display Technology
- Easy-To-Clean: Multi-Touch Window Design (Two-Point)
- IPX1 100% Water-Proof
- Anti-Scratch Surface (7H Hardness)
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
ACD-518R |
|
Product Name
|
18.5" WXGA Infotainment Touch Display With Remote Display Technology |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
7.8 inch (198 mm)
View Details
3 suppliers
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details