ACD-515D -- 15.6" WXGA INFOTAINMENT TOUCH DISPLAY
Aaeon Systems Inc.
15.6" WXGA Infotainment Touch Display
ACD-515D
Description
Applications
Multi-touch
Infotainment
Retail
Features
15.6" WXGA (1366 x 768) Fanless TFT LCD Display
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Description
Applications
Multi-touch
Infotainment
Retail
Features
15.6" WXGA (1366 x 768) Fanless TFT LCD Display
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Suppliers
15.6" WXGA Infotainment Touch Display
ACD-515D
Applications
Multi-touch
Infotainment
Retail
Features
15.6" WXGA (1366 x 768) Fanless TFT LCD Display
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Applications
- Multi-touch
- Infotainment
- Retail
Features
- 15.6" WXGA (1366 x 768) Fanless TFT LCD Display
- Easy-To-Clean: Multi-Touch Window Design (Two-Point)
- IPX1 100% Water-Proof
- Anti-Scratch Surface (7H Hardness)
- Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
ACD-515D |
|
Product Name
|
15.6" WXGA Infotainment Touch Display |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Style
External
Screen Type
LCD or other Flat Panel Display
Mounting Options
Panel
View Details
Style
External
Sensor Type
Resistive
Screen Diagonal
12.1 inch (307 mm)
View Details