AGD-312R -- 12.1" XGA RUGGED TOUCH DISPLAY WITH REMOTE DISPLAY TECHNOLOGY
Aaeon Systems Inc.
12.1" XGA Rugged Touch Display With Remote Display Technology
AGD-312R
Description
Applications
Factory Automation
Transportation
Features
12.1" XGA (1280 x 1024) TFT LCD Display
Supports Remote Display Technology
IP-65 Aluminum Die Cast Front Bezel
12.1" XGA 500 Nits LED Backlight; 12.1" XGA 1000 Nits LED Backlight
Supports On Screen Display (OSD) function
Description
Applications
Factory Automation
Transportation
Features
12.1" XGA (1280 x 1024) TFT LCD Display
Supports Remote Display Technology
IP-65 Aluminum Die Cast Front Bezel
12.1" XGA 500 Nits LED Backlight; 12.1" XGA 1000 Nits LED Backlight
Supports On Screen Display (OSD) function
Suppliers
12.1" XGA Rugged Touch Display With Remote Display Technology
AGD-312R
Applications
Factory Automation
Transportation
Features
12.1" XGA (1280 x 1024) TFT LCD Display
Supports Remote Display Technology
IP-65 Aluminum Die Cast Front Bezel
12.1" XGA 500 Nits LED Backlight; 12.1" XGA 1000 Nits LED Backlight
Supports On Screen Display (OSD) function
Applications
- Factory Automation
- Transportation
Features
- 12.1" XGA (1280 x 1024) TFT LCD Display
- Supports Remote Display Technology
- IP-65 Aluminum Die Cast Front Bezel
- 12.1" XGA 500 Nits LED Backlight; 12.1" XGA 1000 Nits LED Backlight
- Supports On Screen Display (OSD) function
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
AGD-312R |
|
Product Name
|
12.1" XGA Rugged Touch Display With Remote Display Technology |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
Panel; VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Resistive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Sensor Type
Capacitive
View Details
External Connections
4-Wire
Sensor Type
Resistive
View Details
2 suppliers
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details