FOX-12R -- 12.1" XGA HEAVY-DUTY TOUCH DISPLAY WITH REMOTE DISPLAY TECHNOLOGY
Aaeon Systems Inc.
12.1" XGA Heavy-Duty Touch Display With Remote Display Technology
FOX-12R
Description
Applications
Automation
Marine
Heavy-duty
Features
Supports Remote Display Technology
IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
12.1" 500 Nits XGA LED Backlight (FOX-12R-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12R-STT)
Anti-Fog Design: LCD+ TS Bonding Technology
Backlight On/Off & Brightness Adjustm
Description
Applications
Automation
Marine
Heavy-duty
Features
Supports Remote Display Technology
IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
12.1" 500 Nits XGA LED Backlight (FOX-12R-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12R-STT)
Anti-Fog Design: LCD+ TS Bonding Technology
Backlight On/Off & Brightness Adjustm
Suppliers
12.1" XGA Heavy-Duty Touch Display With Remote Display Technology
FOX-12R
Applications
Automation
Marine
Heavy-duty
Features
Supports Remote Display Technology
IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
12.1" 500 Nits XGA LED Backlight (FOX-12R-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12R-STT)
Anti-Fog Design: LCD+ TS Bonding Technology
Backlight On/Off & Brightness Adjustm
Applications
- Automation
- Marine
- Heavy-duty
Features
- Supports Remote Display Technology
- IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant
- 12.1" 500 Nits XGA LED Backlight (FOX-12R-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12R-STT)
- Anti-Fog Design: LCD+ TS Bonding Technology
- Backlight On/Off & Brightness Adjustm
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
FOX-12R |
|
Product Name
|
12.1" XGA Heavy-Duty Touch Display With Remote Display Technology |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
Sensor Type
|
Resistive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Sensor Type
Capacitive
View Details
External Connections
USB
Sensor Type
Resistive
Screen Width
9.09 inch (231 mm)
View Details
3 suppliers
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details