ACD-518D -- 18.5" WXGA INFOTAINMENT MULTI-TOUCH DISPLAY
Aaeon Systems Inc.
18.5" WXGA Infotainment Multi-Touch Display
ACD-518D
Description
Applications
Multi-touch
Infotainment
Retail
Features
18.5" WXGA (1366 x 768) Fanless TFT LCD Display
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Description
Applications
Multi-touch
Infotainment
Retail
Features
18.5" WXGA (1366 x 768) Fanless TFT LCD Display
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Suppliers
18.5" WXGA Infotainment Multi-Touch Display
ACD-518D
Applications
Multi-touch
Infotainment
Retail
Features
18.5" WXGA (1366 x 768) Fanless TFT LCD Display
Easy-To-Clean: Multi-Touch Window Design (Two-Point)
IPX1 100% Water-Proof
Anti-Scratch Surface (7H Hardness)
Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Applications
- Multi-touch
- Infotainment
- Retail
Features
- 18.5" WXGA (1366 x 768) Fanless TFT LCD Display
- Easy-To-Clean: Multi-Touch Window Design (Two-Point)
- IPX1 100% Water-Proof
- Anti-Scratch Surface (7H Hardness)
- Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
ACD-518D |
|
Product Name
|
18.5" WXGA Infotainment Multi-Touch Display |
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
VESA
|
|
External Connections
|
USB
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type
Resistive
View Details
Style
External
Screen Type
LCD or other Flat Panel Display
Mounting Options
Panel
View Details
External Connections
4-Wire
Sensor Type
Resistive
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details