Aaeon Systems Inc. 17" SXGA Rugged Touch Display AGD-317D

Description
Applications Factory Automation Transportation Features 17"SXGA (1280 x 1024) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen
Description
Applications Factory Automation Transportation Features 17"SXGA (1280 x 1024) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen

Suppliers

Company
Product
Description
Supplier Links
17
Brea, CA, USA
17" SXGA Rugged Touch Display
AGD-317D
17" SXGA Rugged Touch Display AGD-317D
Applications Factory Automation Transportation Features 17"SXGA (1280 x 1024) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection: Over-Voltage/ Under Voltage/ Reverse Protection Flexible Interfaces: DVI/VGA For Video Input RS-232/ Mini-USB For Touch Screen

Applications

  • Factory Automation
  • Transportation

Features

  • 17"SXGA (1280 x 1024) TFT LCD Display
  • IP-65 Aluminum Die Cast Front Bezel
  • Supports 5-Wire Resistive Touch Screen
  • Easy-To-Maintain: Two Front USB Ports
  • Power Protection:
  • Over-Voltage/ Under Voltage/ Reverse Protection
  • Flexible Interfaces:
  • DVI/VGA For Video Input
  • RS-232/ Mini-USB For Touch Screen
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Touch Screen Displays
Product Number AGD-317D
Product Name 17" SXGA Rugged Touch Display
Screen Type LCD or other Flat Panel Display
Mounting Options Rack; Panel; VESA
External Connections USB
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details
Touch Screens - 2300-FTAS00-12.1A-5 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details