Hubbell Incorporated Rotary Disconnect Switch 67FSN60

Description
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 1.5 HP AT 115 VAC 1 PHASE, 3 HP AT 230 VAC 1 PHASE, 7.5 HP AT 200/230 VAC 3 PHASE, 15 HP AT 460/575 VAC 3 PHASE, 5 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE 14 TO 4 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
Datasheet
Description
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 1.5 HP AT 115 VAC 1 PHASE, 3 HP AT 230 VAC 1 PHASE, 7.5 HP AT 200/230 VAC 3 PHASE, 15 HP AT 460/575 VAC 3 PHASE, 5 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE 14 TO 4 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 67FSN60 - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
67FSN60
Rotary Disconnect Switch 67FSN60
NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 1.5 HP AT 115 VAC 1 PHASE, 3 HP AT 230 VAC 1 PHASE, 7.5 HP AT 200/230 VAC 3 PHASE, 15 HP AT 460/575 VAC 3 PHASE, 5 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG TERMINAL TYPE 14 TO 4 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND 67FS MODEL
  • NON FUSIBLE TYPE
  • UL, CSA APPROVAL
  • 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 1.5 HP AT 115 VAC 1 PHASE, 3 HP AT 230 VAC 1 PHASE, 7.5 HP AT 200/230 VAC 3 PHASE, 15 HP AT 460/575 VAC 3 PHASE, 5 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING
  • LUG TERMINAL TYPE
  • 14 TO 4 AWG CONDUCTOR SIZE
  • ROTARY HANDLE, SHAFT OPERATOR TYPE
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
  • 67FS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Disconnect Switches
Product Number 67FSN60
Product Name Rotary Disconnect Switch
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1130529 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-BF3N-203W-412-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
3 Pole Toggle Handle Motor Disconnect Switches - KUE340 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers