Hubbell Incorporated Rotary Disconnect Switch 67FSC30

Description
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE POWER RATING LUG TERMINAL TYPE 14 TO 8 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
Datasheet
Description
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE POWER RATING LUG TERMINAL TYPE 14 TO 8 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Disconnect Switch - 67FSC30 - Hubbell Incorporated
Orange, CT, USA
Rotary Disconnect Switch
67FSC30
Rotary Disconnect Switch 67FSC30
FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE POWER RATING LUG TERMINAL TYPE 14 TO 8 AWG CONDUCTOR SIZE ROTARY HANDLE, SHAFT OPERATOR TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CLIP CURRENT RATING HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD IEC, VDE, BS 67FS MODEL
  • FUSIBLE TYPE
  • UL, CSA APPROVAL
  • 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 0.5 HP AT 115 VAC 1 PHASE, 1.5 HP AT 230 VAC 1 PHASE, 3 HP AT 200/230 VAC 3 PHASE, 5 HP AT 460 VAC 3 PHASE, 7.5 HP AT 575 VAC 3 PHASE POWER RATING
  • LUG TERMINAL TYPE
  • 14 TO 8 AWG CONDUCTOR SIZE
  • ROTARY HANDLE, SHAFT OPERATOR TYPE
  • CLASS CC FUSE TYPE
  • 30 AMPERE FUSE CLIP CURRENT RATING
  • HANDLE AND SHAFT NOT INCLUDED OPERATOR INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC, VDE, BS
  • 67FS MODEL
Supplier's Site Datasheet
Disconnect Switch - 26019941 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
26019941
Disconnect Switch 26019941
DISCONTINUED BY MANUFACTURER, FUSED DISCONNECT SWITCH, 30 AMP, 600 V AC / 250 V DC MAX, CLASS CC FUSES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FUSED DISCONNECT SWITCH, 30 AMP, 600 V AC / 250 V DC MAX, CLASS CC FUSES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Disconnect Switches Disconnect Switches
Product Number 67FSC30 26019941
Product Name Rotary Disconnect Switch Disconnect Switch
Type Fusible Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3N-203W-420-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4150L Y/R - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details